Status: | Active |
---|---|
Series: | MAX40006EVKIT |
RoHS: | Unknown |
+1.7V to +5.5V Supply Voltage Range |
Accommodates Multiple Op-Amp Configurations |
Component Pads Allow for Sallen-Key Filter |
Rail-to-Rail Inputs/Outputs |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX40006 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Operational Amplifier |
Kit Contents | Eval Board MAX40006 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVKit for 4uA Op Amp with shut | Analog Devices |
EVAL BOARD, OPERATIONAL AMPLIFIER | Farnell |
Where can I find additional details, specifications and documents for a MAX40006EVKIT# ?
Additional datasheets, footprints and schematics for MAX40006EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX40006EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40006EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40006EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40006EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40006EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40006EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Farnell have stock available or on a lead time for MAX40006EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40006EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX40006EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX40006EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.