Status: | Active |
---|---|
Series: | MAX40001EVKIT |
RoHS: | Unknown |
-0.2V to VDD + 0.2 Input Voltage Range |
1.7V to 5.5V VDD Range with Internal Reference 1.252V, 1.66V, 1.94V, and 2.22V Internal Voltage Reference Options Available (VDD min Depends on the Voltage Reference Option) |
1.252V, 1.66V, 1.94V, and 2.22V Internal Voltage Reference Options Available (VDD min Depends on the Voltage Reference Option) |
Note: Refer to the Electrical Characteristics table of the MAX40000 IC data sheet for more information on minimum VDD. |
Configured to Add External Hysteresis |
Evaluates 6-Bump WLP |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX40001 |
Kit Application Type | Amplifier |
Application Sub Type | Comparator |
Kit Contents | Eval Board MAX40001 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Comparator | Newark Electronics |
EVAL BOARD, COMPARATOR | element14 |
Where can I find additional details, specifications and documents for a MAX40001EVKIT# ?
Additional datasheets, footprints and schematics for MAX40001EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX40001EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40001EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40001EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40001EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40001EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40001EVKIT# have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX40001EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40001EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX40001EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX40001EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.