Status: | Active |
---|---|
Series: | MAX40000 |
RoHS: | Unknown |
Micropower Operating Current (0.9μA typ, 1.7μA max) Preserves Battery Power |
Tiny 1.11mm x 0.76mm 6-Bump WLP and SOT23 Packages Save Board Space |
Internal Precision Reference Saves Space and Cost of an External Reference < 1% at Room Temperature, < 2.5% Over Temp Reference Multiple Reference Voltages (1.252V, 1.66V, 1.94V, and 2.22V) |
< 1% at Room Temperature, < 2.5% Over Temp Reference |
Multiple Reference Voltages (1.252V, 1.66V, 1.94V, and 2.22V) |
Input Voltage Range = -0.2V to 5.7V |
Supply Voltage Range (1.7V to 5.5V) Allows Operation from 1.8V, 2.5V, 3V, and 5V Supplies |
<10μs Propagation Delay |
Push-Pull (MAX40000) or Open-Drain (MAX40001) Outputs |
tPD (ns) (typ) | 3200 |
---|---|
VOS (mV) (max) | 8 |
VSUPPLY (Total) (V) (min) | 1.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 1 |
Input Range | Rail to Railabove Pos. Rail |
ICC per Comp. (µA) (max) | 1.7 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/6THIN WLP/6 |
BudgetaryPrice (See Notes) | 0.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | - |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | - |
Supply Voltage Range | 1.7V to 5.5V |
Comparator Case Style | WLP |
No. of Pins | 6Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
COMPARATOR, PUSH PULL, WLP-6 | Farnell |
600nA Comparator in Ultra-Tiny | Analog Devices |
Where can I find additional details, specifications and documents for a MAX40000ANT12+ ?
Additional datasheets, footprints and schematics for MAX40000ANT12+ are listed on our Part Details page. You can also find images and similar parts to MAX40000ANT12+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40000ANT12+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40000ANT12+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40000ANT12+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40000ANT12+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40000ANT12+ have stock available?
Authorised distributors including Farnell and Analog Devices have stock available or on a lead time for MAX40000ANT12+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40000ANT12+ often in real-time on the comparison pages.
What if I can't find stock of MAX40000ANT12+ ?
You can fill out our help required form which you can use to request a quote for MAX40000ANT12+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.