Status: | Active |
---|---|
Series: | MAX398 |
RoHS: | Unknown |
Pin Compatible with Industry-Standard DG408/DG409/DG508A/DG509A |
Guaranteed On-Resistance Match Between Channels (< 6Ω) |
Low On-Resistance (< 100Ω) |
Guaranteed Flat On-Resistance over Signal Range (< 11Ω) |
Guaranteed Low Charge Injection (< 5pC) |
NO Off-Leakage Current < 1nA at +85°C |
COM Off-Leakage Current < 2.5nA at +85°C |
ESD Protection > 2000V |
+3V to +15V Single-Supply Operation ±3V to ±8V Bipolar-Supply Operation |
Low Power Consumption (< 300µW) |
Rail-to-Rail Signal Handling |
TTL/CMOS-Logic Compatible |
Configuration | 8-to-1 |
---|---|
# Channels | 1 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 3 |
VSUPPLY (Single) (V) (max) | 15 |
VSUPPLY (Dual) (±V) (min) | 3 |
VSUPPLY (Dual) (±V) (max) | 8 |
RON (Ω) (max) | 100 |
Package/Pins | PDIP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 4.62 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 225ohm |
Supply Voltage Range | 3V to 15V ± 3V to ± 8V |
Analogue Multiplexer Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, 8-Channel/Dual 4-Ch | Analog Devices |
ANALOGUE MUX, SINGLE, 8:1, NSOIC-16 | element14 |
ANALOGUE MUX, SINGLE, 8: 1, NSOIC-16 | Farnell |
Analogue Mux, Single, 8:1, Nsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX398ESE+ ?
Additional datasheets, footprints and schematics for MAX398ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX398ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX398ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX398ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX398ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX398ESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX398ESE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX398ESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX398ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX398ESE+ ?
You can fill out our help required form which you can use to request a quote for MAX398ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.