Status: | Active |
---|---|
Series: | MAX396 |
RoHS: | Unknown |
Pin Compatible with MAX306/MAX307, DG406/DG407, DG506A/DG507A |
Single-Supply Operation (+2.7V to +16V) |
Dual-Supply Operation (±2.7V to ±8V) |
Low On-Resistance (100Ω max) |
Guaranteed RON Match Between Channels (6Ω max) |
Guaranteed RON Flatness over Specified Signal Range (10Ω max) |
Guaranteed Low Charge Injection (5pC max) |
Input Off-Leakage Current < 1nA at +85°C |
Output Off-Leakage Current < 2.5nA at +85°C |
Low Power Consumption < 10µW |
TTL/CMOS Compatible |
Configuration | 16-to-1 |
---|---|
# Channels | 1 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 16 |
VSUPPLY (Dual) (±V) (min) | 2.7 |
VSUPPLY (Dual) (±V) (max) | 8 |
RON (Ω) (max) | 100 |
Package/Pins | PDIP/28SOIC (W)/28SSOP/28 |
BudgetaryPrice (See Notes) | 8.39 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 60ohm |
Supply Voltage Range | ± 2.7V to ± 8V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Temperature Range | Commercial |
Supply Current | 80nA |
Termination Type | Surface Mount Device |
Mux, Cmos Analog, L-Volt, Wsoic28 | Newark Electronics |
MUX, CMOS ANALOG, L-VOLT, WSOIC28 | element14 |
Precision, 16-Channel/Dual 8-C | Analog Devices |
Where can I find additional details, specifications and documents for a MAX396CWI+ ?
Additional datasheets, footprints and schematics for MAX396CWI+ are listed on our Part Details page. You can also find images and similar parts to MAX396CWI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX396CWI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX396CWI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX396CWI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX396CWI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX396CWI+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX396CWI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX396CWI+ often in real-time on the comparison pages.
What if I can't find stock of MAX396CWI+ ?
You can fill out our help required form which you can use to request a quote for MAX396CWI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.