Status: | Active |
---|---|
Series: | MAX395 |
RoHS: | Unknown |
SPI/QSPI, MICROWIRE-Compatible Serial Interface |
8 Separately Controlled SPST Switches |
100Ω Signal Paths with ±5V Supplies |
Rail-to-Rail Signal Handling |
Asynchronous active-low RESET Input |
Pin Compatible with Industry-Standard MAX335 |
±2.7V to ±8V Dual Supplies |
+2.7V to +16V Single Supply |
> 2kV ESD Protection per Method 3015.7 |
TTL/CMOS-Compatible Inputs (with +5V or ±5V Supplies) |
Configuration | SPST |
---|---|
# Channels | 8 |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 16 |
VSUPPLY (Dual) (±V) (min) | 2.7 |
VSUPPLY (Dual) (±V) (max) | 8 |
VSIGNAL (V) (min) | -8 |
VSIGNAL (V) (max) | 16 |
Dynamic Range (max) (V) (max) | 16 |
RON (Ω) (max) | 100 |
RFLAT(ON) (Ω) (typ) | 10 |
Package/Pins | PDIP/24SOIC (W)/24SSOP/24 |
BudgetaryPrice (See Notes) | 4.23 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 8Channels |
On State Resistance Max | 100ohm |
Supply Voltage Range | 2.7V to 16V ± 2.7V to ± 8V |
Analogue Switch Case | WSOIC |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Serially Controlled, Low-Volta | Analog Devices |
Analogue Switch, 8-Ch, Wsoic-24 | Newark Electronics |
ANALOGUE SWITCH, 8-CH, WSOIC-24 | element14 |
Where can I find additional details, specifications and documents for a MAX395EWG+ ?
Additional datasheets, footprints and schematics for MAX395EWG+ are listed on our Part Details page. You can also find images and similar parts to MAX395EWG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX395EWG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX395EWG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX395EWG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX395EWG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX395EWG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX395EWG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX395EWG+ often in real-time on the comparison pages.
What if I can't find stock of MAX395EWG+ ?
You can fill out our help required form which you can use to request a quote for MAX395EWG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.