Status: | Active |
---|---|
Series: | MAX3945 |
RoHS: | Unknown |
130mW Power Dissipation Enables < 1W SFP+ Modules |
Enables Single-Module Design Compliance with 1000BASE-SX/LX and 10GBASE-SR/LR Specifications |
-25.3dBm Optical Sensitivity at 1.25Gbps Using a 10.32Gbps ROSA |
Selectable 1GHz/2.1GHz/2.5GHz/3GHz Input Filters at RATE_SEL = 0 Setting |
Supports SFF-8431 SFP+ MSA and SFF-8472 Digital Diagnostic |
Total Power Dissipation of 130mW at 3.3V Power Supply with RSSI Monitor-Based LOS |
Total Power Dissipation of 154mW at 3.3V Power Supply with Rx Input-Based LOS |
4mVP-P Input Sensitivity at 11.3Gbps |
4psP-P DJ at 11.3Gbps with RATE_SEL = 1 |
4psP-P DJ at 8.5Gbps with RATE_SEL = 1 |
5psP-P DJ at 4.25Gbps with RATE_SEL = 0, BW1 = 1, BW0 = 1 |
9.0psP-P DJ at 1.25Gbps with RATE_SEL = 0, BW1 = 0, BW0 = 0 |
26ps Rise and Fall Time with RATE_SEL = 1 |
52ps Rise and Fall Time with RATE_SEL = 0 |
CML Output with Level Adjustment and Squelch Mode |
Programmable CML Output Deemphasis |
CML Output Polarity Select |
LOS Polarity Select |
Programmable Masking Time for the LOS Output |
LOS Assert/Deassert Level Adjustment |
Choice of Rx Input-Based LOS or RSSI Monitor-Based LOS |
3-Wire Digital Interface Compatible with Maxim’s SFP+ Family of Products |
Target Oper. Range (Gbps) | 5 to >10 |
---|---|
Data Rate (Mbps) (min) | 1062 |
Data Rate (Mbps) (max) | 11300 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 39 |
I/O Type | CML |
Input Sens. (mV) | 4 |
LOS Sens. (mV) (min) | 5.1 |
Edge Speed (ps) (max) | 35 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 4.45 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | 9GHz |
---|---|
Supply Voltage Min | 2.85V |
Supply Voltage Max | 3.63V |
Amplifier Case Style | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LIMITING AMPLIFIER, 9GHZ, -40 TO 85DEG C | element14 |
Limiting Amp, 2.85-3.63V, Tqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3945ETE+T ?
Additional datasheets, footprints and schematics for MAX3945ETE+T are listed on our Part Details page. You can also find images and similar parts to MAX3945ETE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3945ETE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3945ETE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3945ETE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3945ETE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3945ETE+T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3945ETE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3945ETE+T often in real-time on the comparison pages.
What if I can't find stock of MAX3945ETE+T ?
You can fill out our help required form which you can use to request a quote for MAX3945ETE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.