Status: | Production |
---|---|
Series: | MAX389 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 3kohm |
Supply Voltage Range | ± 4.5V to ± 18V |
Analogue Multiplexer Case | DIP |
No. of Pins | 18Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ANALOGUE MUX, DUAL, 4: 1, DIP-18 | Farnell |
Analogue Mux, Dual, 4:1, Dip-18 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX389CPN+?
Additional datasheets, footprints and schematics for MAX389CPN+ are listed on our Part Details page. You can also find images and similar parts to MAX389CPN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX389CPN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX389CPN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX389CPN+ fall under?
The MAX389CPN+ is listed under Analog Switches Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MAX389CPN+ when available in the Analog Switches Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX389CPN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX389CPN+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX389CPN+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX389CPN+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX389CPN+ often in real-time on the comparison pages.
What if I can't find stock of MAX389CPN+?
You can fill out our help required form which you can use to request a quote for MAX389CPN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.