Status: | Active |
---|---|
Series: | MAX38902A |
RoHS: | Unknown |
1.7V to 5.5V Input Voltage Range |
0.6V to 5.3V Output Voltage Range |
10.5µVRMS Output Noise, 10Hz to 100kHz |
365µA Operating Supply Current |
70dB PSRR at 10kHz |
500mA Maximum Output Current |
±1% DC Accuracy over Load, Line, and Temperature |
100mV (max) Dropout at 500mA Load (3.6VIN) |
< 0.1µA Shutdown Supply Current |
Stable with 2µF (min) Output Capacitance |
Programmable Soft-Start Rate |
Overcurrent and Overtemperature Protection |
Output-to-Input Reversed Current Protection |
Active-Low POK Output |
Pin-to-Pin Compatible with MAX8902 (TDFN) |
1.22mm x 0.82mm, 2 x 3 Bump, 0.4mm Pitch WLP, or 2mm x 2mm 8-Pin TDFN Package |
VIN (V) (min) | 1.7 |
---|---|
VIN (V) (max) | 5.5 |
Adj. VOUT (V) (min) | 0.6 |
Adj. VOUT (V) (max) | 5.3 |
Rated ILOAD (mA) | 500 |
Preset VOUT (V) | 34 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.05 |
ICC (µA) (max) | 600 |
Output Voltage Noise (µV RMS) (typ) | 12 |
Ref. Bypass | Yes |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TDFN-CU/8 |
BudgetaryPrice (See Notes) | 0.83 |
Status: | Unknown |
---|---|
Series: | Adj 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 600mV |
Adjustable Output Voltage Max | 5.3V |
Output Current | 500mA |
Dropout Voltage Vdo | 63V |
LDO Regulator Case Style | TDFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LDO, ADJ, 0.6V-5.3V, 0.5A, TDFN-8 | Farnell |
Ldo, Adj, 0.6V-5.3V, 0.5A, Tdfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX38902AATA+ ?
Additional datasheets, footprints and schematics for MAX38902AATA+ are listed on our Part Details page. You can also find images and similar parts to MAX38902AATA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX38902AATA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX38902AATA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX38902AATA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX38902AATA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX38902AATA+ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX38902AATA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX38902AATA+ often in real-time on the comparison pages.
What if I can't find stock of MAX38902AATA+ ?
You can fill out our help required form which you can use to request a quote for MAX38902AATA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.