Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Deserialiser |
---|---|
Data Rate | 2.488Gbps |
IC Input Type | PECL |
IC Output Type | LVDS |
Driver Case Style | TQFP |
No. of Pins | 64Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
No. of Inputs | 1 |
No. of Outputs | 16Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
DESERIALISER, 16-BIT, 2.488GBPS, TQFP-64 | element14 |
Where can I find additional details, specifications and documents for a MAX3885ECB+D?
Additional datasheets, footprints and schematics for MAX3885ECB+D are listed on our Part Details page. You can also find images and similar parts to MAX3885ECB+D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3885ECB+D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3885ECB+D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3885ECB+D fall under?
The MAX3885ECB+D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3885ECB+D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3885ECB+D you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3885ECB+D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3885ECB+D have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX3885ECB+D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3885ECB+D often in real-time on the comparison pages.
What if I can't find stock of MAX3885ECB+D?
You can fill out our help required form which you can use to request a quote for MAX3885ECB+D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.