Status: | Active |
---|---|
Series: | MAX38801 |
RoHS: | Unknown |
High-Efficiency Solution Up to 96% Peak Up to 92% Full Load Up to 94% Light-Load Efficiency at 1A with DCM Enabled |
Up to 96% Peak |
Up to 92% Full Load |
Up to 94% Light-Load Efficiency at 1A with DCM Enabled |
Flexible Design Allows Early PCB Definition Footprint Compatible with MAX38800 (9A) and MAX38802/MAX38803 (25A) Programmable Switching Frequency up to 900kHz Programmable Soft-Start and STAT Delay Timings Programmable Reference Voltage with External Input Option Programmable Positive and Negative OCP Limit |
Footprint Compatible with MAX38800 (9A) and MAX38802/MAX38803 (25A) |
Programmable Switching Frequency up to 900kHz |
Programmable Soft-Start and STAT Delay Timings |
Programmable Reference Voltage with External Input Option |
Programmable Positive and Negative OCP Limit |
Advanced Architecture, Protection and Reporting Guarantees Reliable Designs Analog Current or Temperature Reporting Differential Remote Sense with Open-Circuit Detection Fast Transient Response with Quick-PWM™ Architecture Percentage-Based Output Power Good and OVP Open-Drain Status Indicator (STAT) Pin Input Undervoltage and Overvoltage Lockout Adaptive Dead-Time Control |
Analog Current or Temperature Reporting |
Differential Remote Sense with Open-Circuit Detection |
Fast Transient Response with Quick-PWM™ Architecture |
Percentage-Based Output Power Good and OVP |
Open-Drain Status Indicator (STAT) Pin |
Input Undervoltage and Overvoltage Lockout |
Adaptive Dead-Time Control |
Saves Board Space Integrated Boost Switch 19-Ball WLCSP (2.2mm x 2.8mm) Footprint Operation Using Ceramic Input and Output Capacitors |
Integrated Boost Switch |
19-Ball WLCSP (2.2mm x 2.8mm) Footprint |
Operation Using Ceramic Input and Output Capacitors |
VIN (V) (min) | 6.5 |
---|---|
VIN (V) (max) | 14 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 15 |
Switch Type | Internal |
Preset VOUT (V) | 1 |
Output Adjust. Method | Dyn. REF InPresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 400500600700800900 |
Design Tools | EE-Sim |
Package/Pins | WLCSP/19 |
BudgetaryPrice (See Notes) | 3.36 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 6.5V |
Input Voltage Max | 14V |
No. of Outputs | 1Outputs, 1 Output |
DC / DC Converter IC Case | WLCSP |
No. of Pins | 19Pins |
Output Current | 15A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 900kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC / DC Converter Type | Module |
DC/DC CONV, POL, 15A, BUCK,WLCSP-19 | element14 |
Dc/Dc Conv, Buck, 900Khz, Wlcsp-19 | Newark Electronics |
Integrated, Step-Down Switchin | Analog Devices |
Where can I find additional details, specifications and documents for a MAX38801HCS+ ?
Additional datasheets, footprints and schematics for MAX38801HCS+ are listed on our Part Details page. You can also find images and similar parts to MAX38801HCS+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX38801HCS+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX38801HCS+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX38801HCS+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX38801HCS+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX38801HCS+ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Analog Devices have stock available or on a lead time for MAX38801HCS+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX38801HCS+ often in real-time on the comparison pages.
What if I can't find stock of MAX38801HCS+ ?
You can fill out our help required form which you can use to request a quote for MAX38801HCS+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.