Status: | Active |
---|---|
Series: | MAX3841 |
RoHS: | Unknown |
Up to 12.5Gbps Operation |
Less Than 10psP-P Deterministic Jitter |
Less Than 0.7psRMS Random Jitter |
1.8V, 2.5V, and 3.3V DC-Coupled CML I/O |
Independent Output Power-Down |
4mm x 4mm Thin QFN Package |
-40°C to +85°C Operation |
+3.3V Core Supply |
215mW Power Consumption (Excluding Termination Currents) |
Signal Type (Rx) | CML |
---|---|
Signal Type (Tx) | CML |
Functions | Switch |
# Rx | 2 |
# Tx | 2 |
Data Rates (Mbps) | 12500 |
Propagation Delay (ps) (max) | 140 |
VSUPPLY (V) | 3.3 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 20.55 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crosspoint Switch Type | Interface |
---|---|
Input / Output Configuration | CML / CML |
Control Interface | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Digital IC Case | TQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CROSSPOINT SW, 2X2, TQFN-24 | Farnell |
Crosspoint Sw, 2X2, Tqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3841ETG+ ?
Additional datasheets, footprints and schematics for MAX3841ETG+ are listed on our Part Details page. You can also find images and similar parts to MAX3841ETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3841ETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3841ETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3841ETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3841ETG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3841ETG+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3841ETG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3841ETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX3841ETG+ ?
You can fill out our help required form which you can use to request a quote for MAX3841ETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.