Status: | Active |
---|---|
Series: | MAX3840 |
RoHS: | Unknown |
Single +3.3V Supply |
460mW Power Consumption |
2psRMS Random Jitter |
7psP-P Deterministic Jitter |
Power-Down Feature for Deselected Outputs |
CML Inputs/Outputs |
6ps Channel-to-Channel Skew |
100ps Output Edge Speed |
5mm x 5mm 32 QFN or Thin QFN Package |
Signal Type (Rx) | CML |
---|---|
Signal Type (Tx) | CML |
Functions | Switch |
# Rx | 4 |
# Tx | 4 |
Data Rates (Mbps) | 2700 |
VSUPPLY (V) | 3.3 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 11.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crosspoint Switch Type | Interface |
---|---|
Input / Output Configuration | CML / CML |
Control Interface | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Digital IC Case | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+3.3V, 2.7Gbps Dual 2 x 2 Cros | Analog Devices |
CROSSPOINT SW, 2X2, TQFN-32 | Farnell |
Where can I find additional details, specifications and documents for a MAX3840ETJ+ ?
Additional datasheets, footprints and schematics for MAX3840ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX3840ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3840ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3840ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3840ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3840ETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3840ETJ+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX3840ETJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3840ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX3840ETJ+ ?
You can fill out our help required form which you can use to request a quote for MAX3840ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.