Status: | Production |
---|---|
Series: | MAX3816A |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C |
---|---|
Interface Applications | DVI/HDMI Active Cable Assemblies Cable-Extender Modules & HD Televisions/Computer Monitors/Displays |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
I2C Cable Extender, Dvi/Hdmi, Tssop-16 | Newark Electronics |
I2C CABLE EXTENDER, DVI/HDMI, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX3816ACUE+?
Additional datasheets, footprints and schematics for MAX3816ACUE+ are listed on our Part Details page. You can also find images and similar parts to MAX3816ACUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3816ACUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3816ACUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3816ACUE+ fall under?
The MAX3816ACUE+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX3816ACUE+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3816ACUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3816ACUE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX3816ACUE+ have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3816ACUE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3816ACUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX3816ACUE+?
You can fill out our help required form which you can use to request a quote for MAX3816ACUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.