Status: | Active |
---|---|
Series: | MAX3800 |
RoHS: | Unknown |
Single +3.3V Operation |
Typical Power Dissipation = 200mW at +3.3V |
Data Rates Up to 3.2Gbps |
Adjustable Cable Driver Output Amplitude |
Equalizer Automatically Adjusts for Different Cable Lengths |
0dB to 30dB Equalization at 1.6GHz (3.2Gbps) |
Loss-of-Signal (active-low LOS) Indicator |
Cable Integrity Monitor (CIM) |
On-Chip Input and Output Terminations |
Low External Component Count |
Operating Temperature Range = 0°C to +85°C |
ESD Protection on Cable Inputs and Outputs |
End Equipment | Copper Cable InterconnectPrinted Circuit Board InterconnectSDH/ SONET/ DWDM/ ATM/ PONs |
---|---|
Data Rate (Mbps) (min) | 622 |
Data Rate (Mbps) (max) | 3200 |
Max. Reach @ Max. Data Rate | 30m Cable |
VSUPPLY (V) | 3.3 |
I/O Type | CML |
# Channels | 1 |
Rx Eq. @ Max. Rate (dB) (typ) | 30 |
Package/Pins | TQFN/32TQFP/32 |
Oper. Temp. (°C) | 0 to +85 |
BudgetaryPrice (See Notes) | 12.97 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Adaptive Cable Equalizer |
---|---|
Supply Voltage Min | 3.14V |
Supply Voltage Max | 3.46V |
IC Package Type | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3.2Gbps Adaptive Equalizer and | Analog Devices |
ADAPTIVE CABLE EQUALIZER, 3.2GBPS, TQFP | Farnell |
Adaptive Cable Equalizer, 3.2Gbps, Tqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3800UHJ+ ?
Additional datasheets, footprints and schematics for MAX3800UHJ+ are listed on our Part Details page. You can also find images and similar parts to MAX3800UHJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3800UHJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3800UHJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3800UHJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3800UHJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3800UHJ+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3800UHJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3800UHJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX3800UHJ+ ?
You can fill out our help required form which you can use to request a quote for MAX3800UHJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.