Status: | Active |
---|---|
Series: | MAX3799 |
RoHS: | Unknown |
Enables Single-Module Design Compliance with 1000BASE-SR and 10GBASE-SR Specifications |
-21.5dBm Optical Sensitivity at 1.25Gbps Using a 10.32Gbps ROSA (-19.7dBm OMA) |
Low Power Dissipation of 320mW at 3.3V Power Supply |
Typical Electrical Performance of 14.025Gbps on Rx/Tx (Non-Retimed 16x Fibre Channel Solution) |
3mVP-P Receiver Sensitivity at 10.32Gbps |
4psP-P DJ at Receiver Output at 8.5Gbps 8B/10B |
4psP-P DJ at Receiver Output at 10.32Gbps 231 - 1 PRBS |
26ps Rise and Fall Time at Rx/Tx Output |
Rate Select for 1Gbps Mode or 10Gbps Mode |
CML Output Squelch |
Polarity Select for Rx and Tx |
LOS Assert Level Adjustment |
LOS Polarity Select |
Modulation Current Up to 12mA Into 100Ω Differential Load |
Bias Current Up to 15mA |
Integrated Eye Safety Features |
3-Wire Digital Interface |
Programmable Deemphasis at Tx Output |
Target Oper. Range (Gbps) | 1 to 1.252 to 14 |
---|---|
Data Rate (Mbps) (min) | 1000 |
Data Rate (Mbps) (max) | 14000 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 97 |
I/O Type | CML |
IMOD (mA) (max) | 12 |
IBIAS (mA) (max) | 15 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 3.73 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | - |
---|---|
Supply Voltage Min | 2.85V |
Supply Voltage Max | 3.63V |
Amplifier Case Style | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1Gbps to 14Gbps, SFP+ Multirat | Analog Devices |
LIMITING AMP, 2.83-3.63V, TQFN-32 | Farnell |
Where can I find additional details, specifications and documents for a MAX3799ETJ+T ?
Additional datasheets, footprints and schematics for MAX3799ETJ+T are listed on our Part Details page. You can also find images and similar parts to MAX3799ETJ+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3799ETJ+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3799ETJ+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3799ETJ+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3799ETJ+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3799ETJ+T have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX3799ETJ+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3799ETJ+T often in real-time on the comparison pages.
What if I can't find stock of MAX3799ETJ+T ?
You can fill out our help required form which you can use to request a quote for MAX3799ETJ+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.