Status: | Production |
---|---|
Series: | MAX378 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 3.5kohm |
Supply Voltage Range | 9V to 22V ± 4.5V to ± 18V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8-Channel, High-Voltage, Fault | Analog Devices |
ANALOG MULTIPLEXER, SINGLE, 8: 1, DIP-16 | Farnell |
Analog Multiplexer, Single, 8:1, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX378CPE+?
Additional datasheets, footprints and schematics for MAX378CPE+ are listed on our Part Details page. You can also find images and similar parts to MAX378CPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX378CPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX378CPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX378CPE+ fall under?
The MAX378CPE+ is listed under Analog Switches Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MAX378CPE+ when available in the Analog Switches Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX378CPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX378CPE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX378CPE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX378CPE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX378CPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX378CPE+?
You can fill out our help required form which you can use to request a quote for MAX378CPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.