Status: | Production |
---|---|
Series: | MAX3750 |
RoHS: | Compliant |
IC Function | Fibre Channel Port Bypass IC |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
FIBRE CHANNEL PORT BYPASS IC, QSOP-16 | element14 |
Fibre Channel Port Bypass Ic, 3.6V, Qsop | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3750CEE+?
Additional datasheets, footprints and schematics for MAX3750CEE+ are listed on our Part Details page. You can also find images and similar parts to MAX3750CEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3750CEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3750CEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3750CEE+ fall under?
The MAX3750CEE+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX3750CEE+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3750CEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3750CEE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX3750CEE+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3750CEE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3750CEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX3750CEE+?
You can fill out our help required form which you can use to request a quote for MAX3750CEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.