Status: | Production |
---|---|
Series: | MAX3748H |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | - |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Amplifier Case Style | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Compact, Low-Power, 155Mbps to | Analog Devices |
Limiting Amp, 2.97-3.63V, Tqfn-16 | Newark Electronics |
LIMITING AMP, 2.97-3.63V, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX3748HETE+T?
Additional datasheets, footprints and schematics for MAX3748HETE+T are listed on our Part Details page. You can also find images and similar parts to MAX3748HETE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3748HETE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3748HETE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3748HETE+T fall under?
The MAX3748HETE+T is listed under Optical Limiting Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MAX3748HETE+T when available in the Optical Limiting Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3748HETE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3748HETE+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX3748HETE+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3748HETE+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3748HETE+T often in real-time on the comparison pages.
What if I can't find stock of MAX3748HETE+T?
You can fill out our help required form which you can use to request a quote for MAX3748HETE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.