Status: | Not Recommended |
---|---|
Series: | MAX3735, MAX3735A |
RoHS: | Unknown |
Fully Compliant with SFP and SFF-8472 MSAs |
Programmable Modulation Current from 10mA to 60mA (DC-Coupled) |
Programmable Modulation Current from 10mA to 85mA (AC-Coupled) |
Programmable Bias Current from 1mA to 100mA |
Edge Transition Times <51ps |
27mA (typ) Power-Supply Current |
Multirate 155Mbps to 2.7Gbps Operation |
Automatic Average Power Control |
On-Chip Pullup Resistor for TX_Disable |
24-Pin 4mm x 4mm QFN package |
Target Oper. Range (Gbps) | 1 to 4.5 |
---|---|
Data Rate (Mbps) (min) | 155 |
Data Rate (Mbps) (max) | 2700 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 27 |
I/O Type | CML |
IMOD (mA) (max) | 60 |
IBIAS (mA) (max) | 100 |
Package/Pins | See Data Sheet |
Laser Driver Type | SFP / SFF Optical Modules |
---|---|
Driver Case Style | TQFN |
No. of Pins | 24Pins |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Laser Driver, 2.7Gbps, Tqfn-24 | Newark Electronics |
LASER DRIVER, 2.7GBPS, TQFN-24 | element14 |
Where can I find additional details, specifications and documents for a MAX3735AETG+T ?
Additional datasheets, footprints and schematics for MAX3735AETG+T are listed on our Part Details page. You can also find images and similar parts to MAX3735AETG+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3735AETG+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3735AETG+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3735AETG+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3735AETG+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3735AETG+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3735AETG+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3735AETG+T often in real-time on the comparison pages.
What if I can't find stock of MAX3735AETG+T ?
You can fill out our help required form which you can use to request a quote for MAX3735AETG+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.