Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Laser Driver Type | SDH / SONET |
---|---|
Driver Case Style | TQFP |
No. of Pins | 32Pins |
Supply Voltage Min | 3.14V |
Supply Voltage Max | 5.5V |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LASER DRIVER, 3.3V, 622MBPS, 24QFN | Farnell |
Laser Driver, 622Mbps, Tqfp-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3668EHJ+?
Additional datasheets, footprints and schematics for MAX3668EHJ+ are listed on our Part Details page. You can also find images and similar parts to MAX3668EHJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3668EHJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3668EHJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3668EHJ+ fall under?
The MAX3668EHJ+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3668EHJ+ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3668EHJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3668EHJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3668EHJ+ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX3668EHJ+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3668EHJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX3668EHJ+?
You can fill out our help required form which you can use to request a quote for MAX3668EHJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.