Status: | Production |
---|---|
Series: | MAX3656 |
RoHS: | Compliant |
Laser Driver Type | Laser Diode |
---|---|
Driver Case Style | TQFN |
No. of Pins | 24Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LASER DRIVER, 2.5GBPS, TQFN-24 | element14 |
Laser Driver, 2.5Gbps, Tqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3656ETG+T?
Additional datasheets, footprints and schematics for MAX3656ETG+T are listed on our Part Details page. You can also find images and similar parts to MAX3656ETG+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3656ETG+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3656ETG+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3656ETG+T fall under?
The MAX3656ETG+T is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX3656ETG+T when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3656ETG+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3656ETG+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX3656ETG+T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3656ETG+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3656ETG+T often in real-time on the comparison pages.
What if I can't find stock of MAX3656ETG+T?
You can fill out our help required form which you can use to request a quote for MAX3656ETG+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.