Status: | Last Time Buy |
---|---|
Series: | MAX3654 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5V |
---|---|
Gain Bandwidth | 870MHz |
Input Current Min | 136mA |
Input Current Max | 170mA |
Differential Output Voltage | - |
Amplifier Case Style | TQFN |
No. of Pins | 16Pins |
Output Resistance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Transimpedance Amplifier, 870Mhz, Tqfn16 | Newark Electronics |
TRANSIMPEDANCE AMPLIFIER, 870MHZ, TQFN16 | Farnell |
Where can I find additional details, specifications and documents for a MAX3654ETE+?
Additional datasheets, footprints and schematics for MAX3654ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX3654ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3654ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3654ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3654ETE+ fall under?
The MAX3654ETE+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX3654ETE+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3654ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3654ETE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX3654ETE+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3654ETE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3654ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX3654ETE+?
You can fill out our help required form which you can use to request a quote for MAX3654ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.