Status: | Active |
---|---|
Series: | MAX3535E |
RoHS: | Unknown |
2500VRMS RS-485 Bus Isolation Using On-Chip High-Voltage Capacitors |
1000kbps Full-Duplex RS-485/RS-422 Communication |
+3V to +5.5V Power-Supply Voltage Range (MAX3535E) |
+4.5V to +5.5V Power-Supply Voltage Range (MXL1535E) |
1/8 Unit Receiver Load, Allowing 256 Devices on Bus |
±15kV ESD Protection Using HBM |
Pin-Selectable Slew-Rate Limiting Controls EMI |
Hot-Swap-Protected Driver-Enable Input |
Undervoltage Lockout |
Isolation-Barrier Fault Detection |
Short-Circuit Protected |
Thermal Shutdown |
Open-Line and Shorted-Line Fail-Safe Receiver Inputs |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Full |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 1000 |
Galvanic Isolation (±V) | 2500 |
ICC (mA) (typ) | 16 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Rx EN | Yes |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | SOIC (W) HYBRID/28 |
BudgetaryPrice (See Notes) | 6.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | WSOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3535E |
SVHC | No SVHC (15-Jan-2018) |
Rs422/Rs485 Txrx, 1Mbps, 5.5V, Wsoic-28 | Newark Electronics |
RS422/RS485 TXRX, 1MBPS, 5.5V, WSOIC-28 | element14 |
+3V to +5V, 2500VRMS Isolated | Analog Devices |
Where can I find additional details, specifications and documents for a MAX3535ECWI+T ?
Additional datasheets, footprints and schematics for MAX3535ECWI+T are listed on our Part Details page. You can also find images and similar parts to MAX3535ECWI+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3535ECWI+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3535ECWI+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3535ECWI+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3535ECWI+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3535ECWI+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX3535ECWI+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3535ECWI+T often in real-time on the comparison pages.
What if I can't find stock of MAX3535ECWI+T ?
You can fill out our help required form which you can use to request a quote for MAX3535ECWI+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.