Status: | Active |
---|---|
Series: | MAX3518 |
RoHS: | Unknown |
+5V Supply Voltage |
Low Power: 1.25W at 31dB Gain, 64dBmV Output |
Ultra-Low 25mW Dissipation in Transmit-Disable Mode |
63dB Gain Control Range in 1dB Steps |
-60dBc Harmonic Distortion at 64dBmV Output |
Small 5mm x 5mm Thin QFN Package |
Low Burst On/Off Transient |
275MHz, 3dB Bandwidth |
End Equipment | Set-Top BoxesVOIP Modems |
---|---|
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/20 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 5MHz |
---|---|
Frequency Max | 85MHz |
Gain | 33dB |
Noise Figure Typ | 11dB |
RF IC Case Style | TQFN |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DOCSIS 3.0 Upstream Amplifier | Analog Devices |
Upstream Amp, 5Mhz-85Mhz, 33Db, Tqfn-20 | Newark Electronics |
UPSTREAM AMP, 5MHZ-85MHZ, 33DB, TQFN-20 | element14 |
BROADBAND/CATV (75 OHM) REVERSE AMPLIFIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX3518ETP+ ?
Additional datasheets, footprints and schematics for MAX3518ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX3518ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3518ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3518ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3518ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3518ETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3518ETP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for MAX3518ETP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3518ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX3518ETP+ ?
You can fill out our help required form which you can use to request a quote for MAX3518ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.