Status: | Active |
---|---|
Series: | MAX35102 |
RoHS: | Unknown |
High-Accuracy Flow Measurement for Billing and Leak Detection Time-to-Digital Accuracy Down to 20ps Measurement Range Up to 8ms 2 Channels—Single-Stop Channel |
Time-to-Digital Accuracy Down to 20ps |
Measurement Range Up to 8ms |
2 Channels—Single-Stop Channel |
High-Accuracy Temperature Measurement for Precise Heat and Flow Calculations Up to Four 2-Wire Sensors PT1000 and PT500 RTD Support 40mK Accuracy |
Up to Four 2-Wire Sensors |
PT1000 and PT500 RTD Support |
40mK Accuracy |
Maximizes Battery Life with Low Device and Overall System Power Ultra-Low 5.5µA ToF measurement and < 125nA Duty-Cycled Temperature Measurement 2.3V to 3.6V Single-Supply Operation |
Ultra-Low 5.5µA ToF measurement and < 125nA Duty-Cycled Temperature Measurement |
2.3V to 3.6V Single-Supply Operation |
High-Integration Solution Minimizes Parts Count and Reduces BOM Cost Small, 4mm x 4mm, 32-Pin TQFN Package -40°C to +85°C Operation |
Small, 4mm x 4mm, 32-Pin TQFN Package |
-40°C to +85°C Operation |
Sensing Element | Ultrasonic Piezoelectric Transducer |
---|---|
PGA Gain | Fixed |
Calibration Method | External microcontroller |
Output Type | Digital |
ICC (mA) (typ) | 0.006 |
Interface | SPI |
VSUPPLY (V) | 2.3 to 3.6 |
Package/Pins | TQFN-CU/32 |
BudgetaryPrice (See Notes) | 3.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Time to Digital Converter |
---|---|
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
IC Package Type | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TIME TO DIGI CONV, SPI, TQFN-32 | Farnell |
Time To Digi Conv, Spi, Tqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX35102ETJ+ ?
Additional datasheets, footprints and schematics for MAX35102ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX35102ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX35102ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX35102ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX35102ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX35102ETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX35102ETJ+ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX35102ETJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX35102ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX35102ETJ+ ?
You can fill out our help required form which you can use to request a quote for MAX35102ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.