Status: | Active |
---|---|
Series: | MAX3488 |
RoHS: | Unknown |
Prices starting from US$2.01
Operate from a Single 3.3V Supply-No Charge Pump! |
Interoperable with +5V Logic |
8ns Max Skew (MAX3485/MAX3490/MAX3491) |
Slew-Rate Limited for Errorless Data Transmission (MAX3483/MAX3488) |
2nA Low-Current Shutdown Mode (MAX3483/MAX3485/MAX3486/MAX3491) |
-7V to +12V Common-Mode Input Voltage Range |
Allows up to 32 Transceivers on the Bus |
Full-Duplex and Half-Duplex Versions Available |
Industry Standard 75176 Pinout (MAX3483/MAX3485/MAX3486) |
Current-Limiting and Thermal Shutdown for Driver Overload Protection |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Full |
VSUPPLY (V) | 3.3 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 1 |
Tx EN | No |
Rx EN | No |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3488 |
SVHC | No SVHC (15-Jan-2018) |
3.3V Powered, 10Mbps and Slew- | Analog Devices |
RS422/RS485 TXRX, 250KBPS, 3.6V, NSOIC-8 | element14 |
Rs422/Rs485 Txrx, 250Kbps, 3.6V, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3488CSA+ ?
Additional datasheets, footprints and schematics for MAX3488CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX3488CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3488CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3488CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3488CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3488CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3488CSA+ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for MAX3488CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3488CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX3488CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX3488CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.