Status: | Active |
---|---|
Series: | MAX3485E |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.18
|
3,595
in stock
|
Buy Now | |
Analog Devices
from US$3.06
|
2,520
in stock
|
Buy Now | |
Newark Electronics
from US$5.65
|
865
in stock
|
Buy Now | |
element14
from US$5.06
|
865
in stock
|
Buy Now | |
Farnell
from US$4.61
|
865
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.69
|
498
in stock
|
Buy Now | |
CoreStaff
from US$3.52
|
180
in stock
|
Buy Now |
ESD Protection for RS-485 I/O Pins ±15kV-Human Body Model ±8kV-IEC 1000-4-2, Contact Discharge ±15kV-IEC 1000-4-2, Air-Gap Discharge |
±15kV-Human Body Model |
±8kV-IEC 1000-4-2, Contact Discharge |
±15kV-IEC 1000-4-2, Air-Gap Discharge |
Operate from a Single +3.3V Supply-No Charge Pump Required |
Interoperable with +5V Logic |
Guaranteed 12Mbps Data Rate (MAX3485E/MAX3490E/MAX3491E) |
Slew-Rate Limited for Errorless Data Transmission (MAX3483E/MAX3488E) |
2nA Low-Current Shutdown Mode (MAX3483E/MAX3485E/MAX3486E/MAX3491E) |
-7V to +12V Common-Mode Input Voltage Range |
Full-Duplex and Half-Duplex Versions Available |
Industry-Standard 75176 Pinout (MAX3483E/MAX3485E/MAX3486E) |
Current-Limiting and Thermal Shutdown for Driver Overload Protection |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 3.3 |
Data Rate (kbps) (min) | 12000 |
ICC (mA) (typ) | 1 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 0.002 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
Base Number | 3485 |
Data Rate | 15Mbps |
IC Temperature Range | Industrial |
Line Bus Drive Receive Transceiver Type | Transceiver |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.1mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
SINGLE TRANSMITTER/RECEIVER RS-422/485 | RS |
3.3V Powered, ±15kV ESD-Protec | Analog Devices |
Transceiver, Rs-485/Rs-422, 3.3V | Newark Electronics |
TRANSCEIVER, RS-485/RS-422, 3.3V | element14 |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX3485EESA+ ?
Additional datasheets, footprints and schematics for MAX3485EESA+ are listed on our Part Details page. You can also find images and similar parts to MAX3485EESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3485EESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3485EESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3485EESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3485EESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3485EESA+ have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3485EESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3485EESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX3485EESA+ ?
You can fill out our help required form which you can use to request a quote for MAX3485EESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.