Status: | Active |
---|---|
Series: | MAX3485AE |
RoHS: | Unknown |
Prices starting from US$2.79
Integrated Protection Increases Robustness High ESD Protection ±20kV HBM ESD per JEDEC JS-001-2012 ±15kV Air Gap per IEC 61000-4-2 ±8kV Contact ESD per IEC 61000-4-2 Short-Circuit Protected Outputs True Fail-Safe Receiver Prevents False Transition on Receiver Input Short or Open Events Hot-Swap Capability Eliminates False Transitions During Power-Up or Hot Insertion |
High ESD Protection ±20kV HBM ESD per JEDEC JS-001-2012 ±15kV Air Gap per IEC 61000-4-2 ±8kV Contact ESD per IEC 61000-4-2 |
±20kV HBM ESD per JEDEC JS-001-2012 |
±15kV Air Gap per IEC 61000-4-2 |
±8kV Contact ESD per IEC 61000-4-2 |
Short-Circuit Protected Outputs |
True Fail-Safe Receiver Prevents False Transition on Receiver Input Short or Open Events |
Hot-Swap Capability Eliminates False Transitions During Power-Up or Hot Insertion |
High-Speed Data Rates up to 20Mbps |
Up to -40°C to +125°C Operating Temperature |
Allows Up to 128 Transceivers on the Bus |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 3.3 |
Data Rate (kbps) (min) | 20000 |
ICC (mA) (typ) | 1.9 |
ESD Protect. (±kV) | 20 |
Tx EN | Yes |
Rx EN | Yes |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.26 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3485 |
SVHC | No SVHC (15-Jan-2018) |
+3.3V-Powered, ±20kV ESD-Prote | Analog Devices |
Rs422/Rs485 Transceiver, 20Mbps, Nsoic-8 | Newark Electronics |
RS422/RS485 TRANSCEIVER, 20MBPS, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX3485AEASA+ ?
Additional datasheets, footprints and schematics for MAX3485AEASA+ are listed on our Part Details page. You can also find images and similar parts to MAX3485AEASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3485AEASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3485AEASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3485AEASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3485AEASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3485AEASA+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3485AEASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3485AEASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX3485AEASA+ ?
You can fill out our help required form which you can use to request a quote for MAX3485AEASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.