Status: | Active |
---|---|
Series: | MAX3468 |
RoHS: | Unknown |
Recommended for PROFIBUS Applications |
Up to 40Mbps Data Rate |
15ns Transmitter Propagation Delay |
20ns Receiver Propagation Delay |
2ns Transmitter and Receiver Skew |
High Differential Driver Output Level (2.1V on 54Ω) |
Hot-Swap Versions |
1µA Shutdown Supply Current |
Low Supply Current Requirements (2.5mA, typ) |
Allow Up to 128 Transceivers on the Bus |
True Fail-Safe Receiver while Maintaining EIA/TIA-485 Compatibility |
Designed for Multipoint Transmissions on Long or Noisy Bus Lines |
Full-Duplex and Half-Duplex Versions Available |
Phase Controls to Correct for Twisted-Pair Reversal for 14-Pin Versions |
Current-Limiting and Thermal Shutdown for Driver Overload Protection |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 30000 |
ICC (mA) (typ) | 2.5 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 1 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.05 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3468 |
SVHC | No SVHC (15-Jan-2018) |
+5V, Fail-Safe, 40Mbps, Profib | Analog Devices |
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R | Avnet Asia |
RS422/RS485 TRANSCEIVER, 40MBPS, NSOIC-8 | Farnell |
Rs422/Rs485 Transceiver, 40Mbps, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3468ESA+T ?
Additional datasheets, footprints and schematics for MAX3468ESA+T are listed on our Part Details page. You can also find images and similar parts to MAX3468ESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3468ESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3468ESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3468ESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3468ESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3468ESA+T have stock available?
Authorised distributors including Analog Devices, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for MAX3468ESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3468ESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX3468ESA+T ?
You can fill out our help required form which you can use to request a quote for MAX3468ESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.