Status: | Active |
---|---|
Series: | MAX3454E |
RoHS: | Unknown |
±15kV ESD Protection on D+ and D- |
USB 1.1 and USB 2.0 (Low-Speed and Full-Speed)-Compliant Transceivers |
Combined VP and VM Inputs/Outputs |
+1.65V to +3.6V VL Logic Supply Input for Interfacing with Low-Voltage ASICs |
Enumerate Input Function (MAX3453E/MAX3454E) |
Powered from Li+ Battery as Low as +3.1V (MAX3454E/MAX3456E) |
VBUS Detection (MAX3453E/MAX3455E) |
Internal Pullup Resistor (MAX3453E/MAX3454E) |
No Power-Supply Sequencing Required |
VL (V) | 1.65 to 3.6 |
---|---|
Supports USB Speed | Full-SpeedLow-Speed |
Internal USB Pullup Resistor (1.5kΩ) | Yes |
ESD Protect. (±kV) | 15 |
VSUPPLY (V) | 3.0 to 5.5 |
Package/Pins | TQFN/16TSSOP/14 |
BudgetaryPrice (See Notes) | 1.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | ESD-Protected USB Transceiver |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Interface Case Style | TSSOP |
No. of Pins | 14Pins |
Data Rate | 12Mbps |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USB Type | USB Transceiver |
±15kV ESD-Protected USB Transc | Analog Devices |
Usb Transceiver, Esd, 12Mbps, Tssop-14 | Newark Electronics |
USB TRANSCEIVER, ESD, 12MBPS, TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a MAX3454EEUD+ ?
Additional datasheets, footprints and schematics for MAX3454EEUD+ are listed on our Part Details page. You can also find images and similar parts to MAX3454EEUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3454EEUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3454EEUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3454EEUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3454EEUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3454EEUD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3454EEUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3454EEUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX3454EEUD+ ?
You can fill out our help required form which you can use to request a quote for MAX3454EEUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.