Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.048V |
---|---|
No. of Supervisors / Monitors | 16Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Reset Type | Active-High Active-Low |
Digital IC Case | TQFN |
No. of Pins | 48Pins |
Delay Time | 170ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
VOLTAGE SUPERVISOR, 3.6V, TQFN-48 | element14 |
Where can I find additional details, specifications and documents for a MAX34461ETM+?
Additional datasheets, footprints and schematics for MAX34461ETM+ are listed on our Part Details page. You can also find images and similar parts to MAX34461ETM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX34461ETM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX34461ETM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX34461ETM+ fall under?
The MAX34461ETM+ is listed under Semiconductors - ICs > More - Integrated Circuits.
Can I view similar or alternative parts?
You can view similar parts to MAX34461ETM+ when available in the More - Integrated Circuits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX34461ETM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX34461ETM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX34461ETM+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX34461ETM+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX34461ETM+ often in real-time on the comparison pages.
What if I can't find stock of MAX34461ETM+?
You can fill out our help required form which you can use to request a quote for MAX34461ETM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.