Status: | Active |
---|---|
Series: | MAX34440 |
RoHS: | Unknown |
6 Channels of Power-Supply Management Voltage Measurement/Monitoring Differential 12-Bit 1% Accurate ADC Min/Max Threshold Excursion Detection Supports Current Monitoring with External Current-Sense Amplifier Automatic Closed-Loop Margining Programmable Up and Down Sequencing Power-Good Output |
Voltage Measurement/Monitoring Differential 12-Bit 1% Accurate ADC Min/Max Threshold Excursion Detection |
Differential 12-Bit 1% Accurate ADC |
Min/Max Threshold Excursion Detection |
Supports Current Monitoring with External Current-Sense Amplifier |
Automatic Closed-Loop Margining |
Programmable Up and Down Sequencing |
Power-Good Output |
Supports Up to Eight Temperature Sensors Two Remote Diode Temperature Sensors Five Local Temperature Sensors One Internal Temperature Sensor Fault Detection on All Temp Sensors |
Two Remote Diode Temperature Sensors |
Five Local Temperature Sensors |
One Internal Temperature Sensor |
Fault Detection on All Temp Sensors |
PMBus™-Compliant Command Interface |
I2C/SMBus-Compatible Serial Bus with Bus Timeout Function |
On-Board Nonvolatile Fault Logging and Default Configuration Setting |
No External Clocking Required |
+3.3V Supply Voltage |
# Input Channels | 6 |
---|---|
Interface | I2C/SMBusPMBus™ |
Option | MonitorSequence |
VIN (V) (max) | 3.3 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/40 |
BudgetaryPrice (See Notes) | 3.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 6Monitors |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | TDFN |
No. of Pins | 40Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PMBus 6-Channel Power-Supply M | Analog Devices |
Power Supply Monitor, 6-Ch, Tdfn-40 | Newark Electronics |
POWER SUPPLY MONITOR, 6-CH, TDFN-40 | element14 |
Where can I find additional details, specifications and documents for a MAX34440ETLA1+ ?
Additional datasheets, footprints and schematics for MAX34440ETLA1+ are listed on our Part Details page. You can also find images and similar parts to MAX34440ETLA1+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX34440ETLA1+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX34440ETLA1+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX34440ETLA1+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX34440ETLA1+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX34440ETLA1+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX34440ETLA1+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX34440ETLA1+ often in real-time on the comparison pages.
What if I can't find stock of MAX34440ETLA1+ ?
You can fill out our help required form which you can use to request a quote for MAX34440ETLA1+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.