Status: | Active |
---|---|
Series: | MAX34407 |
RoHS: | Unknown |
Enables Code Optimization to Minimize Power Consumption in Portable Platforms Four Power Monitors with Wide 66dB Dynamic Range Measures Both Current and Voltage Low Power Consumption Slow Mode for Reduced Power Consumption Power-Down Mode |
Four Power Monitors with Wide 66dB Dynamic Range |
Measures Both Current and Voltage |
Low Power Consumption |
Slow Mode for Reduced Power Consumption |
Power-Down Mode |
Minimizes Processor Overhead with Autonomous Operation Per Channel 48-Bit Power Accumulators Capture 17 Minutes of Data at 1024 Samples per Second Per Channel 12-Bit Voltage Registers |
Per Channel 48-Bit Power Accumulators Capture 17 Minutes of Data at 1024 Samples per Second |
Per Channel 12-Bit Voltage Registers |
High-Integration Solution Minimizes Parts Count, PCB Space, and BOM Cost Wide Current Common-Mode Range of 2.5V to 15V Low Full-Scale, Current-Sense Voltage of 100mV I2C/SMBus Interface Temperature Range: -40°C to +85°C Small, 2.285mm x 2.185mm Footprint WLP Package with 16 Bumps at 0.5mm Pitch |
Wide Current Common-Mode Range of 2.5V to 15V |
Low Full-Scale, Current-Sense Voltage of 100mV |
I2C/SMBus Interface |
Temperature Range: -40°C to +85°C |
Small, 2.285mm x 2.185mm Footprint WLP Package with 16 Bumps at 0.5mm Pitch |
Ease of Development Evaluation Kit with Advanced GUI Available (MAX34407EVKIT#) Windows Driver Available |
Evaluation Kit with Advanced GUI Available (MAX34407EVKIT#) |
Windows Driver Available |
VSENSE_FS (mV) (recomm.) | 100 |
---|---|
Output Format | Digital |
CMVR (V) (min) | 2.5 |
CMVR (V) (max) | 15 |
VCC (V) (min) | 2.7 |
VCC (V) (max) | 3.6 |
ICC (µA) (typ) | 300 |
Bi-Dir. Curr. Sense | No |
Gain | Adj. |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | WLP/16 |
BudgetaryPrice (See Notes) | 3.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Current & Voltage Monitor |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
IC Package Type | WLP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
VI MONITOR, QUAD, 200KHZ, WLP-16 | Farnell |
Vi Monitor, Quad, 200Khz, Wlp-16 | Newark Electronics |
SMBUS 4 CHANNEL WIDE DYNAMIC R | Analog Devices |
Where can I find additional details, specifications and documents for a MAX34407EWE+ ?
Additional datasheets, footprints and schematics for MAX34407EWE+ are listed on our Part Details page. You can also find images and similar parts to MAX34407EWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX34407EWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX34407EWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX34407EWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX34407EWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX34407EWE+ have stock available?
Authorised distributors including Farnell, Newark Electronics and Analog Devices have stock available or on a lead time for MAX34407EWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX34407EWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX34407EWE+ ?
You can fill out our help required form which you can use to request a quote for MAX34407EWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.