Status: | Active |
---|---|
Series: | MAX34406 |
RoHS: | Unknown |
Four Precision Current-Sense Amplifiers |
Fixed Gains of 25V/V, 50V/V, 100V/V, and 200V/V |
Less Than ±600µV of Input Offset |
Less Than ±0.6% of Gain Error (T/F/H) or ±0.8% of Gain Error (W) |
Wide 2.0V to 28V Common Mode Range |
Analog Voltage Outputs for Each Amplifier |
Independent Overcurrent Comparators with Fixed 1.0V Threshold |
Low Power Consumption |
-40°C to +85°C Temperature Range |
Small 24-Pin TQFN (4mm x 4mm) Package |
VSENSE_FS (mV) (recomm.) | 5102040 |
---|---|
VOS @25°C (µV) (max) | 600 |
Output Format | Voltage |
CMVR (V) (min) | 2 |
CMVR (V) (max) | 28 |
VCC (V) (min) | 2.7 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 100 |
Bi-Dir. Curr. Sense | No |
Gain | 100 V/V200 V/V25 V/V50 V/V |
Gain Accuracy @25°C (%) (max) | 0.6 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 1.98 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Input Bias Current | - |
Amplifier Case Style | TQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | 30kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad Current-Sense Amplifier w | Analog Devices |
Current Sense Amp, 30Khz, Tqfn-24 | Newark Electronics |
CURRENT SENSE AMP, 30KHZ, TQFN-24 | element14 |
Where can I find additional details, specifications and documents for a MAX34406HETG+ ?
Additional datasheets, footprints and schematics for MAX34406HETG+ are listed on our Part Details page. You can also find images and similar parts to MAX34406HETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX34406HETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX34406HETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX34406HETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX34406HETG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX34406HETG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX34406HETG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX34406HETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX34406HETG+ ?
You can fill out our help required form which you can use to request a quote for MAX34406HETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.