MAX3430CSA+

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX3430CSA+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX3430CSA+
Series Information for MAX3430CSA+ - Maxim Integrated

Description

IC RS485 TRANSCEIVER 3.3V 8SOIC
The MAX3430 fault-protected RS-485 transceiver features ±80V protection from overvoltage signal faults on commu- nication bus lines. Each device contains one driver and one receiver, and the output pins can withstand faults, with respect to ground, of up to ±80V. Even if the faults occur when the transceiver is active, shut down, or pow- ered off, the device will not be damaged. The MAX3430 operates from a 3.3V supply and features a slew-rate-lim- ited driver that minimizes EMI and reduces reflections caused by improperly terminated cables, allowing error- free data transmission at data rates up to 250kbps. The MAX3430 has a 1/4-unit-load receiver input impedance allowing up to 128 transceivers on a single bus and fea- tures fail-safe circuitry, which guarantees a logic-high receiver output when the receiver inputs are open. Hot-swap circuitry eliminates false transitions on the data cable during circuit initialization or connection to a live backplane. Short-circuit current limiting and ther- mal-shutdown circuitry protect the driver against exces- sive power dissipation. The MAX3430 is available in 8-pin SO and 8-pin PDIP packages, and is specified over commercial and indus- trial temperature ranges.

Specifications

Device Type:
Line Driver / Receiver
IC Interface Type:
RS422 RS485
No. of Drivers:
1Drivers
No. of Receivers:
1Receivers
Supply Voltage Min:
2.97V
Supply Voltage Max:
3.63V
Driver Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
IC Generic Number:
MAX3430
SVHC:
No SVHC (15-Jan-2018)
Data Rate:
250Kbps
Line Bus Drive Receive Transceiver Type:
Transceiver
Operating Temperature Range:
0°C to +70°C
Supply Current:
3.5mA
Supply Voltage Range:
2.97V to 3.63V
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet America

Single Transmitter/Receiver RS-485 8-Pin SOIC N

Avnet America product

Distrelec

3.05

Distrelec product

Future Electronics

┬▒80V Fault-Protected, Fail-Safe, 1/4-Unit Load, +3.3V RS-485 Transceiver