Status: | Active |
---|---|
Series: | MAX3421EVKIT-1 |
RoHS: | Unknown |
Ideal USB Training and Debugging System |
Mates to Keil MCB2130 Development Board |
Can Be Wired into User Systems |
MAX3421E Can Be Used as USB Host or Peripheral |
MAX3420E Provided On-Board as a Test Peripheral |
MAX3420E Can be Used to Develop USB Peripheral Code |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB Peripheral Controller |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX3421E |
Product Range | - |
Kit Contents | Evaluation Kit MAX3421E |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit, Usb Peripheral Ctrl, Interface | Newark Electronics |
EVAL BOARD, USB PERIPHERAL CONTROLLER | element14 |
Where can I find additional details, specifications and documents for a MAX3421EVKIT-1+ ?
Additional datasheets, footprints and schematics for MAX3421EVKIT-1+ are listed on our Part Details page. You can also find images and similar parts to MAX3421EVKIT-1+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3421EVKIT-1+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3421EVKIT-1+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3421EVKIT-1+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3421EVKIT-1+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3421EVKIT-1+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3421EVKIT-1+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3421EVKIT-1+ often in real-time on the comparison pages.
What if I can't find stock of MAX3421EVKIT-1+ ?
You can fill out our help required form which you can use to request a quote for MAX3421EVKIT-1+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.