Status: | Active |
---|---|
Series: | MAX3420E |
RoHS: | Unknown |
Simplifies Adding USB to Any System Microprocessor-Independent USB Solution Complies with USB Specification Revision 2.0 (Full-Speed Operation) Integrated Full-Speed USB Transceiver Firmware/Hardware Control of an Internal D+ Pullup Resistor Programmable 3- or 4-Wire 26MHz SPI Interface Intelligent USB Serial-Interface Engine (SIE) Automatically Handles USB Flow Control and Double Buffering Handles Low-Level USB Signaling Details Includes Timers for USB Time-Sensitive Operations, So SPI Master Does Not Need to Time Events Four General-Purpose Inputs and Four General-Purpose Outputs |
Microprocessor-Independent USB Solution |
Complies with USB Specification Revision 2.0 (Full-Speed Operation) |
Integrated Full-Speed USB Transceiver |
Firmware/Hardware Control of an Internal D+ Pullup Resistor |
Programmable 3- or 4-Wire 26MHz SPI Interface |
Intelligent USB Serial-Interface Engine (SIE) |
Automatically Handles USB Flow Control and Double Buffering |
Handles Low-Level USB Signaling Details |
Includes Timers for USB Time-Sensitive Operations, So SPI Master Does Not Need to Time Events |
Four General-Purpose Inputs and Four General-Purpose Outputs |
Internal Comparator Detects VBUS for Self-Powered Applications |
Interrupt Output Pin (Level or Programmable Edge) Allows Polled or Interrupt-Driven SPI Interface |
Double-Buffered Data Endpoints Increase Throughput by Allowing the SPI Master to Transfer Data Concurrently with USB Transfers Over the Same Endpoint Built-In Endpoint FIFOs EP0: CONTROL (64 Bytes) EP1: OUT, Bulk or Interrupt, 2 x 64 Bytes (Double-Buffered) EP2: IN, Bulk or Interrupt, 2 x 64 Bytes (Double-Buffered) EP3: IN, Bulk or Interrupt (64 Bytes) |
Built-In Endpoint FIFOs |
EP0: CONTROL (64 Bytes) |
EP1: OUT, Bulk or Interrupt, 2 x 64 Bytes (Double-Buffered) |
EP2: IN, Bulk or Interrupt, 2 x 64 Bytes (Double-Buffered) |
EP3: IN, Bulk or Interrupt (64 Bytes) |
SETUP Data Has Its Own 8-Byte FIFO, Simplifying Firmware |
ESD Protection on D+, D-, and VBCOMP Improves System Reliability |
VSUPPLY (V) | 3.3 |
---|---|
ISUPPLY (mA) (max) | 30 |
Peripheral Speed (Mbps) | 12 |
SPI Clock (MHz) | 0 to 26 |
VL (V) | 1.4 to 3.6 |
Package/Pins | LQFP/32TQFN/24 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 4.93 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Peripheral Controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFN |
No. of Pins | 24Pins |
Data Rate | 12Mbps |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USB Type | Peripheral Controller |
USB Peripheral Controller with | Analog Devices |
Usb Peripheral Controller, Spi, Tqfn-24 | Newark Electronics |
USB PERIPHERAL CONTROLLER, SPI, TQFN-24 | element14 |
USB Peripheral Controller 24-Pin TQFN EP | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX3420EETG+ ?
Additional datasheets, footprints and schematics for MAX3420EETG+ are listed on our Part Details page. You can also find images and similar parts to MAX3420EETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3420EETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3420EETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3420EETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3420EETG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3420EETG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX3420EETG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3420EETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX3420EETG+ ?
You can fill out our help required form which you can use to request a quote for MAX3420EETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.