Logic Level Translators Simplify Design by Enabling Data Transfer Between Lower and Higher Voltage Systems |
Operation Down to +1.2V on VL |
Guaranteed Data Rate Options 230kbps 8Mbps (+1.2V ≤ VL ≤ VCC ≤ +5.5V) 10Mbps (+1.2V ≤ VL ≤ VCC ≤ +3.3V) 16Mbps (+1.8V ≤ VL ≤ VCC ≤ +2.5V and +2.5V ≤ VL ≤ VCC ≤ +3.3V) |
230kbps |
8Mbps (+1.2V ≤ VL ≤ VCC ≤ +5.5V) |
10Mbps (+1.2V ≤ VL ≤ VCC ≤ +3.3V) |
16Mbps (+1.8V ≤ VL ≤ VCC ≤ +2.5V and +2.5V ≤ VL ≤ VCC ≤ +3.3V) |
Bidirectional Level Translation (MAX3372E/MAX3373E and MAX3377E/MAX3378E) |
Low Power Consumption Reduces Thermal Dissipation |
Quiescent Current (130µA typ) |
1µA Supply Current in Three-State Output Mode |
Slew Rate Limiting Lowers EMI |
Protection Features Increase System Reliability |
±15kV ESD Protection on I/O VCC Lines |
Thermal Short-Circuit Protection |
# Level Transl. | 4 |
---|---|
Data Rate (Mbps) (max) | 16 |
VL (V) | 1.2 to 5.5 |
VCC (V) | 1.65 to 5.5 |
I/O VCC State (Shutdn.) | High Impedance |
I/O VL State (Shutdn.) | High Impedance |
ICC (µA) (max) | 300 |
IL (µA) (max) | 100 |
Package/Pins | TSSOP/14UCSP (B)/12 |
BudgetaryPrice (See Notes) | 1.82 |
No. of Inputs | 4 |
---|---|
Output Current | - |
Propagation Delay | 210ns |
No. of Pins | 14Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Low-Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DUAL VOLTAGE LEVEL TRANSLATOR TSSOP14 | RS |
Level Translator, 4-Ch, Tssop-14 | Newark Electronics |
LEVEL TRANSLATOR, 4-CH, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a MAX3391EEUD+ ?
Additional datasheets, footprints and schematics for MAX3391EEUD+ are listed on our Part Details page. You can also find images and similar parts to MAX3391EEUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3391EEUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3391EEUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3391EEUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3391EEUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3391EEUD+ have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3391EEUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3391EEUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX3391EEUD+ ?
You can fill out our help required form which you can use to request a quote for MAX3391EEUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.