Status: | Active |
---|---|
Series: | MAX3387E |
RoHS: | Unknown |
VL Pin for Compatibility with Mixed-Voltage Systems |
±15kV ESD Protection on Rx Inputs and Tx Outputs |
Low 300µA Supply Current |
Guaranteed 250kbps Data Rate |
1µA AutoShutdown Plus™ with Receivers Active |
Meets EIA/TIA-232 Specifications Down to 3.0V |
# Rx | 3 |
---|---|
# Tx | 3 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 0.3 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
ESD Protect. (±kV) | 15 |
Package/Pins | TSSOP/24 |
BudgetaryPrice (See Notes) | 4.46 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 3Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 5.5V |
Transceiver, 0 To 70Deg C | Newark Electronics |
TRANSCEIVER, RS232, 3/3, 3V, 24TSSOP | element14 |
3V, ±15kV ESD-Protected, AutoS | Analog Devices |
Where can I find additional details, specifications and documents for a MAX3387ECUG+ ?
Additional datasheets, footprints and schematics for MAX3387ECUG+ are listed on our Part Details page. You can also find images and similar parts to MAX3387ECUG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3387ECUG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3387ECUG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3387ECUG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3387ECUG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3387ECUG+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX3387ECUG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3387ECUG+ often in real-time on the comparison pages.
What if I can't find stock of MAX3387ECUG+ ?
You can fill out our help required form which you can use to request a quote for MAX3387ECUG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.