Status: | Active |
---|---|
Series: | MAX3381E |
RoHS: | Unknown |
±15kV ESD Protection on All CMOS and RS-232 Inputs and Outputs (Except active-low INVALID) ±15kV Human Body Model ±15kV IEC 1000-4-2 Air-Gap Discharge ±8kV IEC 1000-4-2 Contact Discharge |
±15kV Human Body Model |
±15kV IEC 1000-4-2 Air-Gap Discharge |
±8kV IEC 1000-4-2 Contact Discharge |
Operates Over Entire Li+ Battery Range |
Low Logic Threshold Down to +1.65V for Compatibility with Cell Phone Logic Supply Voltages |
1µA Low-Power AutoShutdown Plus Mode |
Compatible with Next-Generation GSM Data Rates |
20-Pin TSSOP Package |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 35 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 0.3 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
ESD Protect. (±kV) | 15 |
Package/Pins | TSSOP/20 |
BudgetaryPrice (See Notes) | 4.04 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 2.35V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3381E |
SVHC | No SVHC (15-Jan-2018) |
+2.35V to +5.5V RS-232 Transceivers ESD | RS |
+2.35V to +5.5V, 1µA, 2Tx/2Rx | Analog Devices |
Rs232 Txrx, 250Kbps, 5.5V, Tssop-20 | Newark Electronics |
RS232 TXRX, 250KBPS, 5.5V, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a MAX3381EEUP+ ?
Additional datasheets, footprints and schematics for MAX3381EEUP+ are listed on our Part Details page. You can also find images and similar parts to MAX3381EEUP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3381EEUP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3381EEUP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3381EEUP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3381EEUP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3381EEUP+ have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3381EEUP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3381EEUP+ often in real-time on the comparison pages.
What if I can't find stock of MAX3381EEUP+ ?
You can fill out our help required form which you can use to request a quote for MAX3381EEUP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.