MAX3379EEUD+ by Analog Devices

±15kV ESD-Protected, 1µA, 16Mbps, Dual/Quad Low-Voltage Level Translators in UCSP


The MAX3372E–MAX3379E and MAX3390E–MAX3393E ±15kV ESD-protected level translators provide the level shifting necessary to allow data transfer in a multivoltage system. Externally applied voltages, VCC and VL, set the logic levels on either side of the device. A low-voltage logic signal present on the VL side of the device appears as a high-voltage logic signal on the VCC side of the device, and vice-versa. The MAX3374E/MAX3375E/MAX3376E/MAX3379E and MAX3390E–MAX3393E unidirectional level translators level shift data in one direction (VL → VCC or VCC → VL) on any single data line. The MAX3372E/MAX3373E and MAX3377E/MAX3378E bidirectional level translators utilize a transmission-gate-based design (Figure 2 in the full data sheet) to allow data translation in either direction (VL ⇔ VCC) on any single data line. The MAX3372E–MAX3379E and MAX3390E–MAX3393E accept VL from +1.2V to +5.5V and VCC from +1.65V to +5.5V, making them ideal for data transfer between low-voltage ASICs/PLDs and higher voltage systems. All devices in the MAX3372E–MAX3379E, MAX3390E–MAX3393E family feature a three-state output mode that reduces supply current to less than 1µA, thermal shortcircuit protection, and ±15kV ESD protection on the VCC side for greater protection in applications that route signals externally. The MAX3372E/MAX3377E operate at a guaranteed data rate of 230kbps. Slew-rate limiting reduces EMI emissions in all 230kbps devices. The MAX3373E–MAX3376E/MAX3378E/MAX3379E and MAX3390E–MAX3393E operate at a guaranteed data rate of 8Mbps over the entire specified operating voltage range. Within specific voltage domains, higher data rates are possible. (See the Timing Characteristics table in the full data sheet.) The MAX3372E–MAX3376E are dual level shifters available in 3 x 3 UCSP™, 8-pin TDFN, and 8-pin SOT23 packages. The MAX3377E/MAX3378E/MAX3379E and MAX3390E–MAX3393E are quad level shifters available in 3 x 4 UCSP, 14-pin TDFN, and 14-pin TSSOP packages.

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for RS
RS
from US$4.30
23
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.98
4
in stock
Buy Now
Logo for element14
element14
from US$3.37
-
Buy Now
Logo for Farnell
Farnell
from US$3.20
-
Buy Now

Features

Logic Level Translators Simplify Design by Enabling Data Transfer Between Lower and Higher Voltage Systems
Operation Down to +1.2V on VL
Guaranteed Data Rate Options 230kbps 8Mbps (+1.2V ≤ VL ≤ VCC ≤ +5.5V) 10Mbps (+1.2V ≤ VL ≤ VCC ≤ +3.3V) 16Mbps (+1.8V ≤ VL ≤ VCC ≤ +2.5V and +2.5V ≤ VL ≤ VCC ≤ +3.3V)
230kbps
8Mbps (+1.2V ≤ VL ≤ VCC ≤ +5.5V)
10Mbps (+1.2V ≤ VL ≤ VCC ≤ +3.3V)
16Mbps (+1.8V ≤ VL ≤ VCC ≤ +2.5V and +2.5V ≤ VL ≤ VCC ≤ +3.3V)
Bidirectional Level Translation (MAX3372E/MAX3373E and MAX3377E/MAX3378E)
Low Power Consumption Reduces Thermal Dissipation
Quiescent Current (130µA typ)
1µA Supply Current in Three-State Output Mode
Slew Rate Limiting Lowers EMI
Protection Features Increase System Reliability
±15kV ESD Protection on I/O VCC Lines
Thermal Short-Circuit Protection

Specifications

# Level Transl. 4
Data Rate (Mbps) (max) 16
VL (V) 1.2 to 5.5
VCC (V) 1.65 to 5.5
I/O VCC State (Shutdn.) High Impedance
I/O VL State (Shutdn.) High Impedance
ICC (µA) (max) 300
IL (µA) (max) 100
Package/Pins TSSOP/14
BudgetaryPrice (See Notes) 2.44


MAX3379EEUD+ Logic by Analog Devices

TRANSLATOR 16MBPS LOGIC 14TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Inputs 4
Output Current 1mA
Propagation Delay 210ns
No. of Pins 14Pins
Logic Case Style TSSOP
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Logic Type Level Translator
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Logic Function Number 3379
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 5.5V

Alternative Descriptions

Quad Voltage Level Translator TSSOP14 | RS
Level Translator, -40 To 85Deg C | Newark Electronics
TRANSLATOR, 16MBPS, LOGIC, 14TSSOP | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX3379EEUD+ ?

Additional datasheets, footprints and schematics for MAX3379EEUD+ are listed on our Part Details page. You can also find images and similar parts to MAX3379EEUD+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX3379EEUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3379EEUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3379EEUD+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX3379EEUD+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX3379EEUD+ have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3379EEUD+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX3379EEUD+ often in real-time on the comparison pages.

What if I can't find stock of MAX3379EEUD+ ?

You can fill out our help required form which you can use to request a quote for MAX3379EEUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay