Status: | Active |
---|---|
Series: | MAX3373E |
RoHS: | Unknown |
Prices starting from US$1.36
Logic Level Translators Simplify Design by Enabling Data Transfer Between Lower and Higher Voltage Systems |
Operation Down to +1.2V on VL |
Guaranteed Data Rate Options 230kbps 8Mbps (+1.2V ≤ VL ≤ VCC ≤ +5.5V) 10Mbps (+1.2V ≤ VL ≤ VCC ≤ +3.3V) 16Mbps (+1.8V ≤ VL ≤ VCC ≤ +2.5V and +2.5V ≤ VL ≤ VCC ≤ +3.3V) |
230kbps |
8Mbps (+1.2V ≤ VL ≤ VCC ≤ +5.5V) |
10Mbps (+1.2V ≤ VL ≤ VCC ≤ +3.3V) |
16Mbps (+1.8V ≤ VL ≤ VCC ≤ +2.5V and +2.5V ≤ VL ≤ VCC ≤ +3.3V) |
Bidirectional Level Translation (MAX3372E/MAX3373E and MAX3377E/MAX3378E) |
Low Power Consumption Reduces Thermal Dissipation |
Quiescent Current (130µA typ) |
1µA Supply Current in Three-State Output Mode |
Slew Rate Limiting Lowers EMI |
Protection Features Increase System Reliability |
±15kV ESD Protection on I/O VCC Lines |
Thermal Short-Circuit Protection |
# Level Transl. | 2 |
---|---|
Data Rate (Mbps) (max) | 16 |
VL (V) | 1.2 to 5.5 |
VCC (V) | 1.65 to 5.5 |
I/O VCC State (Shutdn.) | High Impedance |
I/O VL State (Shutdn.) | High Impedance |
ICC (µA) (max) | 300 |
IL (µA) (max) | 100 |
Package/Pins | SOT23/8UCSP (B)/9 |
BudgetaryPrice (See Notes) | 1.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 4 |
---|---|
Output Current | 1mA |
Propagation Delay | 210ns |
No. of Pins | 8Pins |
Logic Case Style | SOT-23 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Logic Function Number | 3373 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
LEVEL TRANSLATOR, 15KV ESD PROTECTED | RS |
Translator, 16Mbps, Logic, 8Sot23 | Newark Electronics |
TRANSLATOR, 16MBPS, LOGIC, 8SOT23 | element14 |
±15kV ESD-Protected, 1µA, 16Mb | Analog Devices |
LogL-Transl. 2Ch 1,2-5,5V 8MBd SOT23-8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX3373EEKA+T ?
Additional datasheets, footprints and schematics for MAX3373EEKA+T are listed on our Part Details page. You can also find images and similar parts to MAX3373EEKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3373EEKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3373EEKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3373EEKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3373EEKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3373EEKA+T have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX3373EEKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3373EEKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX3373EEKA+T ?
You can fill out our help required form which you can use to request a quote for MAX3373EEKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.