Status: | Active |
---|---|
Series: | MAX3353E |
RoHS: | Unknown |
Ideal for Enabling USB Dual-Role Components for USB OTG Protocol |
Charge Pump for VBUS Signaling and Operation Down to +2.6V |
Level Translators Allow Low-Voltage System Interface |
Internal VBUS Comparators and ID Detector |
Internal Switchable Pullup and Pulldown Resistors for Host/Peripheral Functionality |
I²C-Compatible Bus Interface with Command and Status Registers |
Interrupt Features |
±15kV ESD Protection on ID_IN, VBUS, D+, and D- |
Supports SRP and HNP |
Available in 5 x 4 UCSP and 16-Pin TSSOP |
VL (V) | 1.65 to VCC |
---|---|
ESD Protect. (±kV) | 15 |
Internal OTG Charge Pump | Yes |
Internal Transceiver | No |
VSUPPLY (V) | 2.6 to 5.5 |
Package/Pins | TSSOP/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | USB OTG Charge Pump |
---|---|
Supply Voltage Min | 2.6V |
Supply Voltage Max | 5.5V |
IC Package Type | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USB On-the-Go Charge Pump with | Analog Devices |
USB OTG CHARGE PUMP, TSSOP-38 | Farnell |
Usb Otg Charge Pump, Tssop-38 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3353EEUE+ ?
Additional datasheets, footprints and schematics for MAX3353EEUE+ are listed on our Part Details page. You can also find images and similar parts to MAX3353EEUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3353EEUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3353EEUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3353EEUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3353EEUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3353EEUE+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3353EEUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3353EEUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX3353EEUE+ ?
You can fill out our help required form which you can use to request a quote for MAX3353EEUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.