Status: | Active |
---|---|
Series: | MAX3323E |
RoHS: | Unknown |
Prices starting from US$5.83
Pin-Selectable 5kΩ/High-Impedance Receivers |
Transmitter Outputs Three-Stated by Logic Control |
VL Pin for Compatibility with Mixed Voltage Systems |
1Tx/1Rx (MAX3323E) or 2Tx/2Rx (MAX3322E) Versions |
250kbps Data Rate |
1µA Low-Power Shutdown |
High ESD Protection for RS-232 I/O Pins ±15kVHuman Body Model ±8kVIEC 1000-4-2 Contact Discharge ±15kVIEC 1000-4-2 Air-Gap Discharge |
±15kVHuman Body Model |
±8kVIEC 1000-4-2 Contact Discharge |
±15kVIEC 1000-4-2 Air-Gap Discharge |
# Rx | 1 |
---|---|
# Tx | 1 |
VSUPPLY (V) | 35 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 1 |
Internal Charge Pump | Yes |
External Caps | 5 |
Cap. Value (µF) (nom) | 0.1 |
ESD Protect. (±kV) | 15 |
Package/Pins | PDIP/16TSSOP/16 |
BudgetaryPrice (See Notes) | 5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | - |
DC / DC Converter IC Case | - |
No. of Pins | 16Pins |
Output Current | - |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3323 |
Data Rate | 250Kbps |
Device Type | Transceiver |
Driver Case Style | TSSOP |
IC Interface Type | RS232 |
IC Temperature Range | Industrial |
No. of Drivers | 1Drivers |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
±15kV ESD-Protected, RS-232 Tr | Analog Devices |
Transceiver, Rs-232, 15Kv | Newark Electronics |
TRANSCEIVER, RS-232, 15KV ESD, 3323 | element14 |
RS232E Transc. -40/+85°C TSSOP16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX3323EEUE+ ?
Additional datasheets, footprints and schematics for MAX3323EEUE+ are listed on our Part Details page. You can also find images and similar parts to MAX3323EEUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3323EEUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3323EEUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3323EEUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3323EEUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3323EEUE+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3323EEUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3323EEUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX3323EEUE+ ?
You can fill out our help required form which you can use to request a quote for MAX3323EEUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.