MAX3320TCAP+ by Analog Devices

3V to 5.5V, Up to 250kbps True RS-232 Transceiver with 4µA AutoShutdown Plus and Power On Reset

Status: Active
Series: MAX3320A, MAX3320B, MAX3320L, MAX3320T
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX3320 combines a microprocessor (µP) supervisory circuit with an RS-232 transceiver. The power-on reset performs a single function: it asserts a reset signal whenever the VCC supply voltage declines below a preset threshold, staying asserted for at least 100ms after VCC rises above the reset threshold. The MAX3320 has an active-low RESET output, which is guaranteed to be in the correct state for VCC down to 1V. The reset comparator is designed to ignore fast transients on VCC. Reset thresholds suitable for operation with a variety of supply voltages are available. The MAX3320 transceivers have a proprietary low-dropout transmitter output stage, enabling true RS-232 performance with a dual charge pump powered from a +3V to +5.5V supply. The device requires only four small 0.1µF external charge-pump capacitors, and is guaranteed to run at data rates of up to 250kbps. It comes in the space-saving 20-pin SSOP package.

Where to Buy

Prices starting from US$5.99

Distributor Stock
Logo for Farnell
Farnell
from US$9.38
No stock
Buy Now
Logo for element14
element14
from US$5.99
-
Buy Now

Features

Precise Monitoring of 5V and 3.3V Power-Supply Voltages: 100ms (min) Power-On active-low RESET Pulse Width Power-Supply Transient Immunity Guaranteed active-low RESET Valid to VCC = 1V
100ms (min) Power-On active-low RESET Pulse Width
Power-Supply Transient Immunity
Guaranteed active-low RESET Valid to VCC = 1V
4µA Supply Current Achieved with AutoShutdown Plus™
Receivers Always Active
Power-On Reset Always Active
4µA Low-Power Shutdown
250kbps Guaranteed Data Rate

Specifications

# Rx 2
# Tx 2
VSUPPLY (V) 5
Data Rate (kbps) (min) 250
ICC (mA) (typ) 0.45
Internal Charge Pump Yes
External Caps 4
Cap. Value (µF) (nom) 0.1
Package/Pins SSOP/20
BudgetaryPrice (See Notes) 4.36


MAX3320TCAP+ Semiconductors - ICs by Analog Devices

RS232 TXRX 250KBPS 5.5V SSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Device Type Transceiver
IC Interface Type RS232
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style SSOP
No. of Pins 20Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX3320
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

RS232 TXRX, 250KBPS, 5.5V, SSOP-20 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX3320TCAP+ ?

Additional datasheets, footprints and schematics for MAX3320TCAP+ are listed on our Part Details page. You can also find images and similar parts to MAX3320TCAP+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX3320TCAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3320TCAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3320TCAP+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX3320TCAP+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX3320TCAP+ have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX3320TCAP+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX3320TCAP+ often in real-time on the comparison pages.

What if I can't find stock of MAX3320TCAP+ ?

You can fill out our help required form which you can use to request a quote for MAX3320TCAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay