Status: | Active |
---|---|
Series: | MAX3316E |
RoHS: | Unknown |
ESD Protection for RS-232 I/O Pins ±15kV-Human Body Model ±8kV-IEC 1000-4-2, Contact Discharge ±15kV-IEC 1000-4-2, Air-Gap Discharge |
±15kV-Human Body Model |
±8kV-IEC 1000-4-2, Contact Discharge |
±15kV-IEC 1000-4-2, Air-Gap Discharge |
300µA Operating Supply Current |
1µA Low-Power Shutdown with Receivers Active |
Guaranteed 460kbps Data Rate |
Guaranteed 4V/µs Slew Rate |
RS-232 Compatible Down to 2.25V |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 3 |
Data Rate (kbps) (min) | 460 |
ICC (mA) (typ) | 0.3 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
ESD Protect. (±kV) | 15 |
Package/Pins | SSOP/16TSSOP/20 |
BudgetaryPrice (See Notes) | 3.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 3V |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3316E |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, 2.5V, 1µA | Analog Devices |
RS232 TRANSCEIVER, 460KBPS, SSOP-16 | element14 |
Rs232 Transceiver, 460Kbps, Ssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3316ECAE+ ?
Additional datasheets, footprints and schematics for MAX3316ECAE+ are listed on our Part Details page. You can also find images and similar parts to MAX3316ECAE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3316ECAE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3316ECAE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3316ECAE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3316ECAE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3316ECAE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3316ECAE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3316ECAE+ often in real-time on the comparison pages.
What if I can't find stock of MAX3316ECAE+ ?
You can fill out our help required form which you can use to request a quote for MAX3316ECAE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.