Status: | Active |
---|---|
Series: | MAX3314E |
RoHS: | Unknown |
ESD Protection for RS-232 I/O Pins ±15kVHuman Body Model ±8kVIEC 1000-4-2 Contact Discharge ±15kVIEC 1000-4-2 Air-Gap Discharge |
±15kVHuman Body Model |
±8kVIEC 1000-4-2 Contact Discharge |
±15kVIEC 1000-4-2 Air-Gap Discharge |
1µA Low-Power Shutdown with Receiver Active |
30µA Operating Supply Current |
460kbps Guaranteed Data Rate |
8-Pin SOT23 Package |
±3.7V RS-232-Compatible Levels |
# Rx | 1 |
---|---|
# Tx | 1 |
VSUPPLY (Dual) (±V) (Dual) | 5 |
Data Rate (kbps) (min) | 460 |
ICC (mA) (typ) | 0.3 |
Internal Charge Pump | No |
ESD Protect. (±kV) | 15 |
Package/Pins | SOIC (N)/8SOT23/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3314E |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, 460kbps, | Analog Devices |
Rs232 Txrx, 460Kbps, 5.25V, Nsoic-8 | Newark Electronics |
RS232 TXRX, 460KBPS, 5.25V, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX3314EESA+ ?
Additional datasheets, footprints and schematics for MAX3314EESA+ are listed on our Part Details page. You can also find images and similar parts to MAX3314EESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3314EESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3314EESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3314EESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3314EESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3314EESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3314EESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3314EESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX3314EESA+ ?
You can fill out our help required form which you can use to request a quote for MAX3314EESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.