Status: | Active |
---|---|
Series: | MAX3311 |
RoHS: | Unknown |
1µA Low-Power Shutdown (MAX3311) |
Active-low INVALID Output (MAX3313) |
Receiver Active in Shutdown (MAX3311) |
Single Transceiver (1Tx/1Rx) in 10-Pin µMAX |
RS-232-Compatible Operation |
# Rx | 1 |
---|---|
# Tx | 1 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 460 |
ICC (mA) (typ) | 0.1 |
Internal Charge Pump | Yes |
External Caps | 2 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.63 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3311 |
SVHC | No SVHC (15-Jan-2018) |
SINGLE TRANSMITTER/RECEIVER RS-232 | RS |
Rs232 Txrx, 460Kbps, 5.5V, Umax-10 | Newark Electronics |
RS232 TXRX, 460KBPS, 5.5V, UMAX-10 | element14 |
RS232E 1xDr./Rec. 5V µMAX10 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX3311CUB+ ?
Additional datasheets, footprints and schematics for MAX3311CUB+ are listed on our Part Details page. You can also find images and similar parts to MAX3311CUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3311CUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3311CUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3311CUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3311CUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3311CUB+ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX3311CUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3311CUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX3311CUB+ ?
You can fill out our help required form which you can use to request a quote for MAX3311CUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.