Status: | Active |
---|---|
Series: | MAX3301E |
RoHS: | Unknown |
USB 2.0-Compliant Full-/Low-Speed OTG Transceivers |
Ideal for USB On-the-Go, Embedded Host, or Peripheral Devices |
±15kV ESD Protection on ID_IN, VBUS, D+, and D-Terminals |
Charge Pump for VBUS Signaling and Operation Down to 3V |
Internal VBUS and ID Comparators |
Internal Switchable Pullup and Pulldown Resistors for Host/Peripheral Functionality |
I²C Bus Interface with Command and Status Registers |
Linear Regulator Powers Internal Circuitry and D+/D- Pullup Resistors |
Supports SRP and HNP |
VL (V) | 1.65 to 3.6 |
---|---|
ESD Protect. (±kV) | 15 |
Internal OTG Charge Pump | Yes |
Internal Transceiver | No |
VSUPPLY (V) | 3.0 to 4.5 |
Package/Pins | TQFN/32 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 3.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB OTG Transceiver and Charge Pump |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 4.5V |
Interface Case Style | TQFN |
No. of Pins | 32Pins |
Data Rate | 12Mbps |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USB Type | USB OTG Controller |
USB On-the-Go Transceivers and | Analog Devices |
USB OTG TRANSCEIVER, 12MBPS, TQFN-32 | Farnell |
Where can I find additional details, specifications and documents for a MAX3301EETJ+ ?
Additional datasheets, footprints and schematics for MAX3301EETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX3301EETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3301EETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3301EETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3301EETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3301EETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3301EETJ+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX3301EETJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3301EETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX3301EETJ+ ?
You can fill out our help required form which you can use to request a quote for MAX3301EETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.